EN
  • EN
  • DE

LTC1435IG

Part No LTC1435IG
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207537-LTC1435IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1435IG CAD Model

Description

Overview of LTC1435IG Product

The LTC1435IG is a robust and versatile synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This high-performance device is tailored for applications requiring efficient power conversion, compact design, and high reliability. It is an ideal solution for portable computers, telecommunications equipment, and industrial systems where space and power efficiency are critical.

Key Features

  • High Efficiency: The LTC1435IG is capable of delivering high efficiency, which can exceed 90% in many applications. This is achieved through its synchronous switching architecture that reduces power losses associated with diode rectification.
  • Wide Input Voltage Range: The device supports a wide input voltage range from 4.5V to 30V, making it versatile for various power supply configurations and ensuring compatibility with a broad array of input sources.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 500kHz, designers can optimize the LTC1435IG for their specific application requirements, balancing efficiency, component size, and noise considerations.
  • Low Dropout Operation: The LTC1435IG's low dropout operation is essential for maintaining output regulation even when the input supply voltage is very close to the output voltage, ensuring continuous and reliable performance.

Protection Features

  • Overcurrent Protection: The LTC1435IG includes overcurrent protection, which safeguards the device and the load from damage due to excessive current draw.
  • Thermal Protection: Built-in thermal protection automatically shuts down the LTC1435IG if the internal temperature exceeds safe operating limits, preventing thermal damage.

Package and Temperature Range

The LTC1435IG is offered in a 28-pin SSOP package, which provides a compact footprint for space-constrained applications. It is designed to operate over an extended industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.

Conclusion

In summary, the LTC1435IG from Linear Technology is a highly efficient, flexible, and reliable synchronous step-down switching regulator controller. With its wide input voltage range, adjustable switching frequency, and comprehensive protection features, it stands out as a top choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.0583 $108.0583
2+ $104.5725 $209.1450
3+ $101.0879 $303.2637
4+ $90.6305 $362.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess