The LTC1445 from Linear Technology is a high-performance quad comparator that is designed to offer fast and precise voltage comparison. This integrated circuit is ideal for various applications that require multiple comparison points, such as threshold detection, level shifting, and signal monitoring.
Key Features
- Fast Response Time: The LTC1445 boasts a typical response time of 4 microseconds, ensuring quick and reliable performance for critical applications that demand fast switching.
- Low Power Consumption: With a supply current of just 60μA per comparator, this device is optimized for battery-powered and portable applications where power efficiency is crucial.
- Single or Dual Supply Operation: It can operate from a single 2.5V to 11V supply or a dual ±1.25V to ±5.5V supply, providing flexibility for different system designs.
- Precision Comparison: The LTC1445 features a low input offset voltage of 2.5mV max, which makes it suitable for precision applications.
- Integrated Reference: An onboard 1.182V reference voltage gives the option for an adjustable threshold without external components.
- Output Stage: The push-pull TTL/CMOS compatible outputs can drive loads directly without pull-up resistors, simplifying design and saving board space.
Applications
The LTC1445 is versatile and can be used in a wide range of applications. It's particularly useful in:
- Threshold detectors and level translators
- Battery monitoring and power management systems
- Zero-crossing detectors and window comparators
- Motor control and overcurrent protection
- Sensor interface circuits
Package and Quality
The LTC1445 comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. Linear Technology ensures high-quality and reliability of the LTC1445, making it a trusted choice for both industrial and commercial use.