EN
  • EN
  • DE

LTC1453CS8

Part No LTC1453CS8
Manufacturer Linear Technology
Description 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207584-LTC1453CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1453CS8 CAD Model

Description

LTC1453CS8 - Dual 12-Bit Rail-to-Rail Micropower DAC

The LTC1453CS8 is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This precision DAC is well-suited for applications requiring low power consumption and a small package footprint. With its rail-to-rail output capability, the LTC1453CS8 is ideal for direct digital synthesis, programmable filters, and process control systems.

Key Features:

  • Resolution: The LTC1453CS8 offers a 12-bit resolution, providing fine-grain control over the analog output. This makes it a good choice for precision applications where the accuracy of the analog signal is critical.
  • Dual DAC Channels: This device features two independent DAC outputs, allowing for simultaneous control of two separate analog signals, which is particularly useful in stereo audio applications or dual-control systems.
  • Rail-to-Rail Output: The output of the LTC1453CS8 can swing from 0V to the supply voltage, maximizing the dynamic range in single-supply systems and simplifying the design of power supplies.
  • Low Power Consumption: The DAC is designed for micropower operation, making it suitable for battery-powered devices and other power-sensitive applications. It typically consumes just 250µA of supply current.
  • Software Shutdown: A software shutdown feature reduces power consumption to 0.4µA, which is critical for extending battery life in portable applications.
  • Small Package: The LTC1453CS8 is available in a compact 8-lead SOIC package, which helps to minimize board space and is convenient for designs with space constraints.
  • Simple Interface: The device includes a simple 3-wire serial interface that is SPI and MICROWIRE compatible, allowing for easy integration into digital systems.

Applications:

The LTC1453CS8 is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Process Control and Industrial Automation
  • Programmable Filters and Oscillators
  • Data Acquisition Systems
  • Direct Digital Synthesis (DDS)
  • Automotive Systems

Overall, the LTC1453CS8 from Linear Technology is a reliable and efficient solution for designers looking to incorporate dual DAC functionality with minimal power draw and maximum output range in their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1818 $69.5454
6+ $19.0210 $114.1260
9+ $18.4266 $165.8394
12+ $17.8322 $213.9864
15+ $17.2378 $258.5670
20+ $15.4546 $309.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess