Introducing the LTC1458LIG from Linear Technology
The LTC1458LIG is a high-precision, quad 12-bit voltage output digital-to-analog converter (DAC) designed to meet the rigorous specifications of industrial, automotive, and high-end consumer applications. Manufactured by Linear Technology, now part of Analog Devices, this product is renowned for its exceptional accuracy, stability, and ease of use.
At the core of the LTC1458LIG is its 12-bit resolution, which ensures fine granularity in analog output, making it ideal for applications where precise control is paramount. The device operates with a supply voltage range from 4.75V to 5.25V, providing a flexible power supply option that suits a wide array of systems. Additionally, the LTC1458LIG features a reference input and gain setting pins, allowing users to customize the full-scale output voltage to their specific needs, enhancing its versatility in different application contexts.
One of the standout features of the LTC1458LIG is its monotonic performance over temperature, which ensures reliable and predictable behavior across the entire operating temperature range of -40°C to 85°C. This makes it an excellent choice for systems that must operate in harsh or variable environments.
The LTC1458LIG also boasts a fast settling time, enabling it to quickly reach the desired output voltage, which is critical for time-sensitive applications. Its low power consumption is another notable benefit, minimizing the thermal footprint and making it suitable for power-sensitive designs.
Integration is made easy thanks to the LTC1458LIG's small 20-lead SSOP package, which conserves board space without compromising performance. Furthermore, the device includes a shutdown mode that reduces power consumption when the DAC is not in active use, further extending the potential for energy savings.
For designers looking for a reliable and high-performing DAC solution, the LTC1458LIG from Linear Technology offers a compelling mix of precision, flexibility, and robustness. Whether it's for process control systems, data acquisition, or automated test equipment, this product stands ready to deliver exceptional performance where it counts.