EN
  • EN
  • DE

LTC1473LCGN

Part No LTC1473LCGN
Manufacturer Linear Technology
Description Dual Low Voltage PowerPathTM Switch Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207601-LTC1473LCGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1473LCGN CAD Model

Description

LTC1473LCGN - Dual Power Controller from Linear Technology

The LTC1473LCGN is a versatile dual power controller designed by Linear Technology, now part of Analog Devices, to manage power distribution in electronic systems. This integrated circuit is engineered to simplify the design of dual power systems by providing seamless switching between two power sources. It is an ideal solution for applications that require a reliable and efficient power management system.

At the heart of the LTC1473LCGN is its ability to automatically select between two power sources, which may include batteries, wall adapters, or other DC power supplies. The controller gives priority to the higher voltage source, ensuring that the most efficient power source is utilized. This feature is particularly beneficial for portable devices that need to switch between internal battery power and an external power supply without interruption.

The LTC1473LCGN is housed in a compact 16-pin narrow SSOP package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it can handle power source inputs ranging from 4.5V to 18V, catering to a wide array of devices and power requirements.

One of the key features of the LTC1473LCGN is its low quiescent current, which is crucial for battery-powered applications where power efficiency is paramount. The device ensures minimal power wastage, thereby extending battery life and reducing the need for frequent charging or battery replacements.

The controller also includes built-in overcurrent protection, which safeguards both the power sources and the load from potential damage due to excessive current draw. This protective feature enhances the reliability and longevity of the entire power management system.

Overall, the LTC1473LCGN is a robust and efficient solution for managing dual power sources in a variety of electronic products, including portable devices, computers, and industrial systems. Its automatic source selection, low power consumption, and protective features make it a smart choice for designers looking to optimize their power management strategies.

For more detailed technical specifications and application information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Analog Devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9688 $59.8128
15+ $8.1797 $122.6955
22+ $7.9233 $174.3126
31+ $7.6680 $237.7080
39+ $7.4128 $289.0992
53+ $6.6459 $352.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess