Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207602-LTC1474CMS8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1474
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8 CAD Model

Description

LTC1474CMS8 Power Management IC by Linear Technology

The LTC1474CMS8 is a high-efficiency, low quiescent current (IQ) step-down DC/DC converter brought to you by Linear Technology, an industry leader in analog integrated circuits. This advanced power management IC is designed to meet the needs of battery-powered systems by providing a compact, efficient, and reliable solution for voltage regulation.

Key Features:

  • High Efficiency: The LTC1474CMS8 is capable of conversion efficiencies up to 96%, ensuring minimal power loss and maximum battery life for portable applications.
  • Low Quiescent Current: With an IQ of only 10µA, this IC significantly reduces the power consumption when in standby mode, making it ideal for battery-powered devices with long idle periods.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 3.6V to 34V, accommodating a variety of power sources including single or multiple battery configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage, providing flexibility for different system requirements.
  • Current Mode Operation: The current mode control design ensures stable operation over a wide range of input and output voltages, as well as excellent transient response.
  • Thermal Protection: The LTC1474CMS8 is equipped with thermal shutdown to protect the device in the event of overheating.

Applications:

The LTC1474CMS8 is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Operated Devices
  • Handheld Radios
  • GPS Receivers
  • Medical Devices
  • Energy Harvesting Systems

Package and Quality:

This IC comes in an MS8 package, which is a small, surface-mount package that is ideal for space-constrained applications. Linear Technology ensures the highest quality and reliability of their products, and the LTC1474CMS8 is no exception, providing robust performance for critical applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5818 $50.3998
27+ $3.7595 $101.5065
42+ $3.6420 $152.9640
57+ $3.5245 $200.8965
74+ $3.4070 $252.1180
99+ $3.0546 $302.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention