Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123158-24C01A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C01A CAD Model

Description

The Microchip Technology 24C01A is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) capable of operation across a broad voltage range (2.5V to 5.5V). This device is designed for optimal efficiency where low-power and low-voltage operations are essential.

Key Features

  • Memory Size: 1 Kbit (128 x 8)
  • Interface Type: I<sup>2C (2-wire serial interface)
  • Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltages
  • Write Protect: A dedicated pin to prevent inadvertent write operations
  • Endurance: 1 million write cycles, ensuring reliability and longevity
  • Data Retention: Guaranteed for over 100 years
  • Page Write Time: Fast write cycle times of only 5 ms
  • Packaging: Available in several industry-standard packages, including 8-lead PDIP, SOIC, and TSSOP
  • Temperature Range: Industrial (-40°C to +85°C), making it suitable for harsh environments

Applications

The 24C01A is versatile and can be used in a wide array of applications. It is particularly well-suited for use in:

  • Personal computers and laptops
  • Mobile devices and smartphones
  • Industrial and medical equipment
  • Automotive systems
  • Smart cards and identification systems

Support and Resources

Microchip Technology provides extensive support for its products. For the 24C01A EEPROM, developers can access a wealth of resources including data sheets, technical documentation, application notes, and programming tools through Microchip's official website. Additionally, Microchip's customer support team is available to assist with any product-related inquiries or technical challenges.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the Microchip Technology 24C01A EEPROM offers the reliability, durability, and flexibility needed to meet your data storage requirements.

You May Also Be Interested in

Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Analog Devices Inc.
Low Power, Rail-to-Rail Output Precision JFET Amplifier | IC OPAMP JFET 4 CIRCUIT 14SOIC
Lowest to $25.1137
ECAD model for AD8643ARZ
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention