Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207608-LTC1474IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1474IS8 CAD Model

Description

Linear Technology's LTC1474IS8: High Efficiency, Low Power Step-Down Converters

The LTC1474IS8 is a high-performance, low power step-down converter integrated circuit (IC) from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. This compact, feature-rich device is well-suited for portable battery-powered electronics, where extended battery life and reliability are of utmost importance.

One of the standout features of the LTC1474IS8 is its high efficiency, which can reach up to 96%. This is achieved through the use of a synchronous rectification topology, which minimizes power loss by replacing the diode with a low on-resistance MOSFET. This design choice ensures that the power conversion process is as efficient as possible, reducing heat generation and conserving battery life.

The LTC1474IS8 operates from an input voltage range of 3.6V to 25V, making it versatile for various supply sources. It can deliver a continuous output current of up to 500mA, with an output voltage that is adjustable from 0.8V to 20V. This flexibility allows it to power a broad array of low-voltage circuits and systems, including microprocessors and DSP cores, which often require a regulated power supply.

Featuring a compact SO-8 package, the LTC1474IS8 is designed for space-constrained applications. Its small footprint does not compromise its performance or its array of protection features. The device includes overcurrent protection, thermal shutdown, and a low-battery detector, which safeguards the IC and the powered system from various fault conditions.

Moreover, the LTC1474IS8 offers a low quiescent current, typically 10μA in shutdown mode, which is critical for preserving battery life in standby and idle modes. The device also supports a Burst Mode® operation, which maintains high efficiency at light loads by reducing switching losses when the load demand is low.

In summary, the LTC1474IS8 from Linear Technology is a robust and efficient solution for portable devices requiring a compact, low power, and high-efficiency power supply. Its wide input voltage range, adjustable output, and comprehensive protection features make it a reliable choice for designers looking to optimize power management in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3133 $57.9399
7+ $15.8468 $110.9276
10+ $15.3516 $153.5160
14+ $14.8564 $207.9896
18+ $14.3612 $258.5016
24+ $12.8756 $309.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,019 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention