Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 108mW x 2 @ 16 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Depop, Short-Circuit Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MiniSO
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1114384-TS486-1IST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS486-1IST CAD Model

Description

The TS486-1IST is a high-performance, low-power stereo audio amplifier produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's audio amplifier portfolio and is designed to deliver outstanding sound quality for a wide range of audio applications.

Key Features

  • High-Quality Audio Amplification: The TS486-1IST provides high-quality audio performance with a low harmonic distortion and noise level, ensuring a clear and powerful audio output.
  • Low Power Consumption: This audio amplifier is optimized for low power consumption, making it ideal for battery-powered devices, such as portable media players and mobile phones.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, which allows for flexibility in various application designs.
  • High Output Power: The device is capable of delivering up to 1W of continuous RMS output power per channel into an 8Ω load, providing ample volume for most applications without the need for an external heat sink.

Applications

The TS486-1IST is suitable for a variety of applications that require high-quality audio amplification. Some common applications include:

  • Portable audio devices
  • Mobile phones and smartphones
  • Tablet computers
  • Personal digital assistants (PDAs)
  • Laptop and desktop computers

Technical Specifications

The TS486-1IST boasts a range of technical specifications that ensure its reliability and performance in demanding audio applications:

  • Output Power: 1W per channel into 8Ω loads
  • Total Harmonic Distortion + Noise (THD+N): 0.1% at 1kHz
  • Signal-to-Noise Ratio (SNR): 100dB (typical)
  • Shutdown Current: 10nA (typical)
  • Package: Miniature packages available, including the flip-chip option

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS486-1IST is built with the company's advanced manufacturing processes and is subject to rigorous testing to ensure it meets the highest standards of reliability and performance.

Ordering Information

For ordering, the TS486-1IST can be found under its specific product code, and further information is available on the STMicroelectronics website or through authorized distributors. Customers can rely on ST's global support network for technical assistance and customer service.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 1.54W AB 9DSBGA
Need more? Email Us
ECAD model for LM4941TM/NOPB
Texas Instruments
IC AMP AUDIO PWR .7W MONO 8SOIC
Need more? Email Us
ECAD model for TPA301DRG4
Texas Instruments
IC AMP CLSS D STER 130W 44HTSSOP
Lowest to $7.2989
ECAD model for TPA3250D2DDW
Texas Instruments
AUDIO AMPLIFIER(S
Lowest to $3.0353
ECAD model for LM48556TL
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
Texas Instruments
IC AMP CLASS D STER 25W 48HTSSOP
Lowest to $0.6004
ECAD model for TAS5751MDCA
STMicroelectronics
IC AMP QUAD MULTIFUNC POWERSO36
Need more? Email Us
ECAD model for TDA7563APDTR
National Semiconductor (TI)
AUDIO AMPLIFIER, 40W, 2 CHANNEL(
Lowest to $13.1666
ECAD model for LM4766T
Texas Instruments
IC AMP D MONO/STER 250W 64HTQFP
Lowest to $17.5636
ECAD model for TAS5611PHD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention