Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.4V ~ 12V, ±2.4V ~ 6V
Voltage - Input Offset (Maximum) 4mV at 5V
Current - Input Bias (Maximum) 2μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 7.5mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 11ns
Hysteresis 100mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MSOP
Family Part Number LT1713
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1206054-LT1713IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1713IMS8 CAD Model

Description

Introducing the LT1713IMS8 High-Speed Comparator from Linear Technology

The LT1713IMS8 is a state-of-the-art high-speed comparator designed by Linear Technology, offering a perfect blend of speed, power efficiency, and reliability. This precision device is housed in an MSOP-8 package, ensuring a compact footprint suitable for space-constrained applications.

Key Features

  • Ultrafast Propagation Delay: With a swift response time of 4.5ns, the LT1713IMS8 is ideal for time-critical signal processing tasks, allowing for rapid changes in input to be reflected almost instantaneously at the output.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1713IMS8 is designed to be power-efficient, with a supply current of just 2.1mA, making it suitable for battery-powered and portable applications.
  • Wide Input Voltage Range: The comparator supports a wide input voltage range, accommodating signals from ground to 4V below the positive supply, providing versatility in various circuit configurations.
  • Flexible Power Supply: Operating with a dual supply range from ±1V to ±6V or a single supply range from 2V to 12V, the LT1713IMS8 offers adaptability for different system requirements.
  • Overdrive and Input Offset Voltage: Featuring a low overdrive dispersion of 2.8ns for a 100mV overdrive and an input offset voltage of 2.5mV, the comparator ensures accuracy and consistent performance.

Applications

The LT1713IMS8 is versatile and can be used across a wide range of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Flash A/D converters
  • Battery-powered systems
  • High-frequency waveform monitoring

With its robust design, the LT1713IMS8 is also characterized by its ESD tolerance, ensuring it can withstand challenging electrical environments and maintain its precision over time. Whether you're designing high-speed data acquisition systems, communication devices, or portable instrumentation, the LT1713IMS8 from Linear Technology is a reliable choice that offers performance without compromise.

Choose the LT1713IMS8 for your next design project and experience the unmatched quality and performance that Linear Technology is known for.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention