EN
  • EN
  • DE

TDA7563APDTR

Part No TDA7563APDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD MULTIFUNC POWERSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package PowerSO-36
Dimension PowerSO-36 Exposed Top Pad
Win Source Part Number 1106609-TDA7563APDTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7563APDTR CAD Model

Description

STMicroelectronics TDA7563APDTR Multipower BCD Technology Quad Bridge Car Radio Amplifier

The TDA7563APDTR is a high-quality audio power amplifier from STMicroelectronics, designed specifically for automotive applications. This innovative component is built using the cutting-edge Multipower BCD technology, which combines bipolar, CMOS, and DMOS structures to provide outstanding audio performance, efficiency, and reliability.

As part of the TDA7563 family, this device is a quad bridge amplifier capable of delivering up to 4 x 50W of continuous power output. It can drive speakers directly and is optimized for high-end car radio systems. The TDA7563APDTR stands out for its flexibility, as it can operate in various configurations, including Single-Ended (SE) or Bridge-Tied Load (BTL), allowing for versatile audio system designs.

One of the key features of the TDA7563APDTR is its MOSFET output power stage, which ensures high-quality sound reproduction with minimal distortion. The amplifier also includes a built-in advanced diagnostics system that can detect and report faults such as short circuits to GND, to Vcc, across the load, and thermal overrating, ensuring the safety and longevity of the audio system.

The device is also equipped with a standby function that minimizes the quiescent current and a mute function that allows for silent operation when required. Additionally, the TDA7563APDTR incorporates a clip detector feature that prevents speaker damage due to overdriving, as well as a built-in DC offset detector for further protection.

STMicroelectronics has packaged the TDA7563APDTR in a PowerSSO-36 package, which is designed for efficient heat dissipation, ensuring stable operation even under high power conditions. The amplifier is also designed to withstand the harsh conditions of the automotive environment, including load dump voltage surges, making it a reliable choice for car audio manufacturers.

In summary, the TDA7563APDTR from STMicroelectronics is a robust, high-performance quad bridge car radio amplifier that offers superior audio quality, comprehensive protection features, and the flexibility needed for modern automotive audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess