EN
  • EN
  • DE

TLV320ADC3140IRTWT

Part No TLV320ADC3140IRTWT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC AUDIO 768K 24WQFN  /  ADC, Audio 768k I²C, SPI 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type ADC, Audio
Number of Channels 4
Sampling Rate (Per Second) 768k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.7V ~ 3.6V, 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number TLV320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV320ADC3140IRTWTCT,296-TLV320ADC3140IRTWTTR,296-TLV320ADC3140IRTWTDKR
Standard Package 250
Win Source Part Number 1131966-TLV320ADC3140IRTWT
Ultra Librarian 3D Model Ultra Librarian TLV320ADC3140IRTWT CAD Model

Description

Introducing the TLV320ADC3140IRTWT from Texas Instruments

The TLV320ADC3140IRTWT is a state-of-the-art audio analog-to-digital converter (ADC) designed by Texas Instruments, tailored for precision audio data conversion and acquisition. This high-performance audio ADC is an ideal solution for a range of applications, including professional audio recording, microphone arrays, and industrial measurement systems where impeccable audio capture is paramount.

At the heart of the TLV320ADC3140IRTWT lies a flexible, multi-channel architecture that supports up to four analog inputs with 32-bit resolution and sampling rates up to 768 kHz, providing users with ultra-high-definition audio capture. The device features programmable gain amplifiers (PGAs) for each channel, ensuring that signals are optimized for the ADC, resulting in clear and accurate audio reproduction.

One of the key advantages of the TLV320ADC3140IRTWT is its support for a variety of audio interface formats, including I2S, TDM, and PDM output, which allows for seamless integration with most digital audio processors and microcontrollers. This versatility makes it an excellent choice for designers looking to implement a high-quality audio path in their systems.

Robust in design, the TLV320ADC3140IRTWT operates over an extended temperature range, making it suitable for demanding environments. The device comes in a compact QFN package, which is conducive to space-constrained applications without compromising on performance.

Furthermore, the TLV320ADC3140IRTWT incorporates advanced features such as a built-in oscillator, a flexible power supply ranging from 3.3V to 1.8V, and low-jitter clock generation, which contribute to reduced system complexity and power consumption. This combination of features ensures that the device not only meets but exceeds the stringent requirements of high-fidelity audio applications.

For developers and engineers looking to expedite their design process, Texas Instruments provides comprehensive support in the form of evaluation modules, detailed datasheets, application notes, and an active online community. This support, combined with the TLV320ADC3140IRTWT’s superior performance, makes it an indispensable component for any audio capture and conversion solution.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1652 $54.1476
30+ $3.4176 $102.5280
46+ $3.3108 $152.2968
63+ $3.2040 $201.8520
81+ $3.0972 $250.8732
109+ $2.7768 $302.6712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess