EN
  • EN
  • DE

LTC1479CG

Part No LTC1479CG
Manufacturer Linear Technology
Description PowerPath Controller for Dual Battery Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207618-LTC1479CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1479CG CAD Model

Description

The LTC1479CG is a sophisticated PowerPath controller designed to manage power distribution in dual battery systems. Manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits, this product ensures seamless transition between power sources, enhancing system reliability and longevity.

Key Features

  • Automatic Switching: The LTC1479CG automatically switches between two battery sources or between a battery and an external supply, ensuring uninterrupted power supply to critical components.
  • Low Voltage Operation: It is capable of operating with battery voltages as low as 1.1V, making it suitable for single-cell Li-Ion or multi-cell NiCd/NiMH applications.
  • High Current Capability: This controller can handle continuous output currents up to 2A, which can be beneficial for high drain devices.
  • Minimal Voltage Drop: The LTC1479CG features a low loss P-channel MOSFET power stage, resulting in minimal voltage drop across the switch.
  • Protection Features: It includes overcurrent protection, thermal shutdown, and undervoltage lockout to safeguard the system and batteries from various fault conditions.

Applications

With its robust design and versatile features, the LTC1479CG is ideal for portable devices that require reliable power management. It is widely used in:

  • Handheld Instruments
  • Notebook Computers
  • Medical Devices
  • Portable Power Tools
  • Backup Power Systems

Technical Specifications

Parameter Value
Part Number LTC1479CG
Package SSOP-28
Continuous Output Current 2A
Minimum Operating Voltage 1.1V
Operating Temperature -40°C to +85°C

The LTC1479CG is a testament to Linear Technology's commitment to quality and performance, providing designers with a reliable solution for complex power management challenges in portable and backup power applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0051 $58.0102
5+ $23.7991 $118.9955
7+ $23.0554 $161.3878
9+ $22.3117 $200.8053
12+ $21.5679 $258.8148
16+ $19.3368 $309.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess