EN
  • EN
  • DE

LTC1515CS8

Part No LTC1515CS8
Manufacturer Linear Technology
Description Step-Up/Step-Down Switched Capacitor DC/DC Converters with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207660-LTC1515CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1515CS8 CAD Model

Description

The LTC1515CS8, developed by Linear Technology, is a versatile and efficient DC/DC converter designed to manage power supply requirements in a wide range of applications. This converter is capable of stepping up or stepping down input voltages to deliver a stable output, ensuring consistent performance for devices that require a fixed voltage supply.

Key Features

  • Wide Input Voltage Range: The LTC1515CS8 operates with an input voltage range from 1.5V to 5.5V, making it suitable for applications powered by single-cell batteries or standard power supplies.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.5V to 5.5V to match the voltage requirements of the target application, providing flexibility and convenience.
  • High Efficiency: With its high-efficiency design, this converter minimizes power loss during operation, which is critical for battery-powered devices.
  • Low Quiescent Current: The LTC1515CS8 features a low quiescent current, which is beneficial for prolonging battery life in portable devices.
  • Simple External Components: The device requires only a few external components for operation, simplifying the design and reducing overall system cost.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable performance and longevity.

Applications

The LTC1515CS8 is ideal for a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Handheld Instruments
  • GPS Devices
  • Battery-Powered Equipment
  • Energy Harvesting Systems

Package and Availability

The LTC1515CS8 comes in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications. It is widely available through Linear Technology's distribution network, ensuring easy access for designers and manufacturers.

Conclusion

In summary, the LTC1515CS8 from Linear Technology is a high-efficiency, adjustable DC/DC converter that offers the versatility of both step-up and step-down voltage regulation. Its wide input voltage range, low quiescent current, and thermal protection make it an excellent choice for a diverse array of electronic applications where power efficiency and space are of concern.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess