Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207676-LTC1530CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8 CAD Model

Description

Product Overview: LTC1530CS8 from Linear Technology

The LTC1530CS8 is a high-performance, synchronous step-down switching regulator designed by Linear Technology. This integrated circuit (IC) is engineered to deliver efficient power conversion with a compact footprint, making it an ideal choice for a wide range of applications requiring precise voltage regulation and power efficiency.

Key Features

  • High Efficiency: The LTC1530CS8 offers a high efficiency rate, which minimizes heat generation and improves system reliability. This is particularly beneficial in battery-powered devices where energy conservation is crucial.
  • Adjustable Output Voltage: Users can configure the output voltage to their specific needs, providing flexibility across different applications and ensuring compatibility with a variety of load requirements.
  • Low Dropout Operation: Its low dropout capability ensures that the regulator maintains its output regulation even when the input-to-output voltage differential is minimal.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power supply configurations and simplifying the design process for systems with fluctuating supply voltages.
  • Synchronous Rectification: The inclusion of synchronous rectification enhances efficiency, especially at lower output voltages, by reducing power loss associated with diode conduction.
  • Overtemperature Protection: The LTC1530CS8 integrates overtemperature protection, safeguarding the device and the system from damage due to excessive heat.

Applications

The versatile nature of the LTC1530CS8 makes it suitable for a variety of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Embedded Systems
  • Telecommunications
  • Industrial Controls

Package Information

The LTC1530CS8 is offered in an 8-lead SOIC package, which is designed for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. This compact package size allows for efficient use of board space while still providing excellent thermal performance.

Conclusion

In summary, the LTC1530CS8 from Linear Technology is a robust and versatile synchronous step-down switching regulator that offers a combination of high efficiency, adjustable output voltage, and a wide input voltage range. Its protective features and compact package make it an excellent choice for designers looking to optimize power management in their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.4273 $70.7003
25+ $5.2737 $131.8425
38+ $5.1090 $194.1420
53+ $4.9441 $262.0373
68+ $4.7794 $324.9992
91+ $4.2849 $389.9259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention