EN
  • EN
  • DE

LTC1540IDD#PBF

Part No LTC1540IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP 300NA 2% VOLT REF 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5V
Current - Quiescent (Max) 710nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 60μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 002800-LTC1540IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1540IDD#PBF CAD Model

Description

The LTC1540IDD#PBF is an ultralow power, single comparator with a built-in reference from Linear Technology, designed for use in power-sensitive applications. This high-performance device is an ideal choice for portable and battery-powered electronics due to its minimal power consumption and small footprint.

Key Features

  • Ultra-Low Power Consumption: The LTC1540IDD#PBF boasts a quiescent current of just 0.6µA, which is significantly lower than that of typical comparators, making it an excellent choice for energy-efficient designs.
  • Precision Built-In Reference: A precise 1.182V reference voltage is integrated into the device, providing a stable comparison voltage without the need for external components.
  • Input Voltage Range: The comparator supports a wide input voltage range that extends from the negative supply to within 1.3V of the positive supply, providing flexibility in various applications.
  • Output Stage: The push-pull output stage of the LTC1540IDD#PBF eliminates the need for an external pull-up resistor and can sink or source up to 8mA of output current.
  • Package: The device is offered in a small 8-pin DFN package, which is suitable for space-constrained applications.

Applications

The LTC1540IDD#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Threshold detection and level shifting
  • Power supply control
  • System monitoring and control
  • Window comparators

Technical Specifications

Parameter Value Supply Voltage Range 2.0V to 11V Quiescent Current 0.6µA Reference Voltage 1.182V Output Current 8mA (sink/source) Package 8-pin DFN

Overall, the LTC1540IDD#PBF from Linear Technology is an excellent choice for designers looking for a high-performance comparator with an integrated reference that does not compromise on power efficiency or space.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $1.0268
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess