EN
  • EN
  • DE

LTC1542CMS8#PBF

Part No LTC1542CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP/COMP/REF MICRPWR 8MSOP / Comparator Single R-R O/P ±6.3V/12.6V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications GSM
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782035-LTC1542CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1542
Introduction Date July 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1542CMS8#PBF CAD Model

Description

Linear Technology LTC1542CMS8#PBF Overview

The LTC1542CMS8#PBF is a versatile, high-performance integrated circuit from Linear Technology, designed to cater to a broad range of applications requiring analog signal processing. This precision operational amplifier (op-amp), comparator, and reference circuit combination is housed in a compact MSOP-8 package, making it ideal for space-constrained applications where multiple analog functions are needed.

Key Features

  • Integrated Circuit Design: The LTC1542CMS8#PBF combines an operational amplifier, comparator, and a 1.182V reference in one device, which simplifies design and saves board space.
  • Operational Amplifier: The op-amp features a low input offset voltage, high gain bandwidth product, and a fast slew rate, making it suitable for high-speed signal conditioning and filtering applications.
  • Comparator: The on-chip comparator boasts a fast response time and includes a separate output stage that can drive loads directly, which is useful for threshold detection or triggering functions.
  • Voltage Reference: The precision 1.182V reference offers a stable voltage for ADCs, DACs, and other precision circuits, ensuring accurate measurements and control.
  • Power Efficiency: Designed for low power consumption, the LTC1542CMS8#PBF operates with a single supply voltage ranging from 2.7V to 7V, making it suitable for battery-powered devices.
  • Robust Performance: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The LTC1542CMS8#PBF is a versatile component that can be used in various applications, such as:

  • Data acquisition systems
  • Industrial control systems
  • Battery-powered devices
  • Threshold detectors and system monitors
  • Portable instrumentation

With its integrated design and high-performance specifications, the LTC1542CMS8#PBF is a valuable addition to any electronic system requiring precise analog signal processing. Its small footprint and low power requirements make it particularly well-suited for portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4249 $56.9960
90+ $1.1692 $105.2280
135+ $1.1326 $152.9010
185+ $1.0961 $202.7785
240+ $1.0596 $254.3040
320+ $0.9500 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess