EN
  • EN
  • DE

SY88983VKI

Part No SY88983VKI
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88983
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350664-SY88983VKI
Ultra Librarian 3D Model Ultra Librarian SY88983VKI CAD Model

Description

The SY88983VKI from Microchip Technology is a cutting-edge, high-speed, low-power consumption, single 3.3V supply, 2.5 Gbps CML limiting post amplifier. This product is designed to meet the rigorous demands of high-speed data communications in telecommunications and data communications equipment.

Key Features

  • High-Speed Performance: With a data rate of up to 2.5 Gbps, the SY88983VKI is well-suited for fast and efficient data transmission, making it an ideal component for fiber optic receivers, Ethernet, Fibre Channel, and SONET/SDH applications.
  • Low Power Consumption: The device operates on a single 3.3V power supply, minimizing power usage without compromising performance, which is critical for energy-efficient designs.
  • Chatter-Free Loss-of-Signal (LOS) Output: The SY88983VKI features an integrated loss-of-signal indicator that provides a stable, chatter-free output, enhancing the reliability of signal detection.
  • PECL Inputs with Internal Termination: The product comes with internally terminated PECL inputs that facilitate easy interfacing and reduce the need for additional external components.
  • Adjustable Output Amplitude: Users can adjust the output amplitude via external resistors to match the SY88983VKI to various application requirements, offering design flexibility.

Applications

The SY88983VKI is versatile and can be used in a variety of applications:

  • SONET/SDH Systems and Fiber Optic Transceivers
  • Gigabit Ethernet and Fibre Channel Network Equipment
  • Data Center Interconnects
  • High-Speed Signal Processing

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability. The SY88983VKI is manufactured to the highest standards to ensure consistent performance and durability. Customers can trust that this product will deliver superior performance in their high-speed communication systems.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess