EN
  • EN
  • DE

DS3150Q+

Part No DS3150Q+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU T3/E3/STS-1 28-PLCC / Line Interface Unit 51.84Mbps DS3/E3/STS-1 28-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 773287-DS3150Q+
Popularity Medium
Supply and Demand Status Limited
Family Name DS3150
Introduction Date November 02, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS3150Q+ CAD Model

Description

The DS3150Q+ from Maxim Integrated is a robust and high-performance telecom interface solution designed to meet the stringent requirements of telecom systems. This device is a complete single-chip transceiver for T1, E1, and J1 environments, providing a versatile interface that supports a wide array of applications.

Key Features

  • Integrated Transceiver: The DS3150Q+ integrates line drivers, receivers, and the necessary signal processing for T1, E1, and J1 operations, simplifying design and reducing board space requirements.
  • Flexible Clocking Options: It offers multiple clocking options, including a built-in jitter attenuator, to ensure reliable communication even in environments with high levels of jitter.
  • Robust Protection: With built-in protection against lightning, power cross, and other transient events, the DS3150Q+ is designed to withstand the harsh conditions often found in telecom applications.
  • Programmable Features: The device provides a host of programmable features such as line build-out (LBO), pulse shaping, and receiver equalization, allowing for fine-tuning to specific application requirements.
  • Diagnostic Capabilities: Advanced on-chip diagnostic features including loopback modes and performance monitoring capabilities enable easy maintenance and troubleshooting.

Applications

The DS3150Q+ is ideal for a range of applications, including:

  • Digital loop carriers
  • Wireless base station controllers
  • Channel banks
  • PBX systems
  • Network test equipment

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the DS3150Q+ meets the highest standards of reliability and performance. It is available in a compact, surface-mount package and is fully specified over the industrial temperature range, making it a trustworthy choice for mission-critical telecom infrastructure.

With its combination of integration, flexibility, and robustness, the DS3150Q+ is a comprehensive solution for T1/E1/J1 telecom interface needs, enabling system designers to create efficient, reliable, and cost-effective communication systems.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4742 $96.9484
3+ $39.7736 $119.3208
5+ $38.5308 $192.6540
7+ $37.2880 $261.0160
9+ $36.0452 $324.4068
11+ $32.3169 $355.4859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess