EN
  • EN
  • DE

BGS67A,118

Part No BGS67A,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC GAIN REVERSE AMP 65MHZ DMAN8 / Reverse Amplifier CATV Amplifier 65MHz Single-Element 8-Pin DMAN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 95mA
Mounting SMD
Package SOT-567A
Manufacturer Package DMAN8
Win Source Part Number 770009-BGS67A,118
Popularity Medium
Supply and Demand Status Limited
Family Name BGS67A
Introduction Date June 06, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGS67A,118 CAD Model

Description

The BGS67A,118 by NXP Semiconductors is a state-of-the-art RF switch designed for a broad range of applications. This high-performance component is part of NXP's commitment to providing innovative solutions for the ever-evolving electronics industry. The BGS67A,118 is a testament to the company's dedication to quality, reliability, and performance.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various RF applications including mobile, wireless communication, and industrial markets.
  • High Isolation: With its excellent isolation characteristics, the BGS67A,118 ensures minimal signal leakage between ports, which is crucial for maintaining signal integrity in complex RF circuits.
  • Low Insertion Loss: The switch is designed to have a low insertion loss, which helps in preserving signal strength when routing through different paths and contributes to overall system efficiency.
  • High Linearity: It offers high linearity performance, which is essential for maintaining signal fidelity, particularly in communication systems where distortion can significantly impact the quality of the transmitted or received signals.

Applications

The BGS67A,118 is versatile and can be used in a multitude of applications, including but not limited to:

  • Wireless infrastructure
  • Mobile devices
  • RF front-end modules
  • Antenna switching
  • Industrial and medical equipment

Quality and Reliability

NXP's BGS67A,118 is manufactured with the highest standards of quality. The component is rigorously tested to ensure it meets NXP's stringent requirements for durability and performance in a wide range of operating conditions. Users can trust this RF switch to deliver consistent performance and to withstand the demands of high-frequency applications.

Environmental Compliance

Committed to environmental sustainability, NXP ensures that the BGS67A,118 complies with various international environmental standards. This product is RoHS compliant, indicating that it is free from hazardous substances, making it a safe choice for developers and manufacturers looking to create eco-friendly electronic products.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess