EN
  • EN
  • DE

OPA615IDGST

Part No OPA615IDGST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Wide-Bandwidth, DC Restoration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications DC Restoration
Number of Circuits 1
-3db Bandwidth 710MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 13mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±4 V ~ 6.2 V
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1233852-OPA615IDGST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA615
Introduction Date January 11, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA615IDGST CAD Model

Description

Product Overview: Texas Instruments OPA615IDGST

The OPA615IDGST is a high-performance, wideband, current-feedback operational amplifier designed by Texas Instruments. This advanced amplifier is well-suited for a variety of applications that require high speed, low distortion, and wide bandwidth, such as professional video electronics, communication systems, and active filters.

Key Features

  • High Bandwidth: The OPA615IDGST boasts a remarkable bandwidth that ensures excellent performance for high-speed signal processing applications.
  • Low Distortion: With its low distortion characteristics, it delivers pristine signal amplification, making it ideal for high-fidelity audio and video systems.
  • Current Feedback Architecture: The current feedback design of the OPA615IDGST allows for higher slew rates and better bandwidth over a wide range of gains, providing flexibility in various circuit configurations.
  • Wide Supply Range: This operational amplifier operates over a wide supply voltage range, accommodating a variety of power supply configurations and application requirements.
  • Robust Packaging: Packaged in an industry-standard, surface-mount package, the OPA615IDGST is designed for easy integration into a wide array of electronic systems.

Applications

The versatile nature of the OPA615IDGST makes it an excellent choice for a multitude of applications, including:

  • Professional Video Electronics
  • Telecommunications
  • Test Equipment
  • Active Filtering
  • High-speed Data Acquisition

Technical Specifications

The OPA615IDGST is characterized by a set of technical specifications that ensure its performance in demanding applications:

  • Product Category: Operational Amplifiers
  • Manufacturer: Texas Instruments
  • Mounting Style: SMD/SMT
  • Package / Case: VSSOP-10
  • Number of Channels: 1 Channel
  • Output Current: High
  • Operating Temperature Range: -40°C to +85°C

In summary, the OPA615IDGST from Texas Instruments is a superior choice for designers looking for an operational amplifier that delivers high-speed, low-distortion performance across a range of applications.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess