EN
  • EN
  • DE

BUF04701AIDGSRG4

Part No BUF04701AIDGSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819863-BUF04701AIDGSRG4
Ultra Librarian 3D Model Ultra Librarian BUF04701AIDGSRG4 CAD Model

Description

Introducing the BUF04701AIDGSRG4 from Texas Instruments

Experience the cutting-edge performance with the BUF04701AIDGSRG4, a high-precision voltage buffer manufactured by Texas Instruments. This state-of-the-art component is designed to provide a low-distortion signal path while maintaining the integrity of the original signal, making it an ideal choice for a wide range of applications including data acquisition systems, medical equipment, and professional audio equipment.

The BUF04701AIDGSRG4 boasts a slew rate that ensures fast response times, making it perfect for applications requiring high-speed signal processing. Additionally, its low noise characteristics minimize the introduction of unwanted signals, preserving the quality and clarity of the original input. With a wide bandwidth, this buffer can handle a broad spectrum of frequencies, catering to diverse requirements in the electronics realm.

One of the key features of the BUF04701AIDGSRG4 is its ability to operate over a wide supply voltage range, providing flexibility in various system designs. This feature, combined with its rail-to-rail output capability, allows for maximum dynamic range, which is crucial in high-resolution systems. The device's high output current drive also ensures compatibility with a variety of loads, making it a versatile solution for many circuit designs.

The robust construction of the BUF04701AIDGSRG4 includes ESD protection, safeguarding the device from electrostatic discharge events and enhancing its durability and longevity. Texas Instruments' commitment to quality means that this buffer is not only high-performing but also reliable over the long term.

Available in a compact VSSOP-10 package, the BUF04701AIDGSRG4 is designed for space-constrained applications, providing powerful performance without compromising on space. The integration of this component into your design is made easy thanks to its industry-standard packaging and pinout.

Whether you're designing a high-fidelity audio interface, precision instrumentation, or any other application requiring a high-quality buffer, the BUF04701AIDGSRG4 from Texas Instruments is an excellent choice that promises to deliver performance, reliability, and versatility.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Texas Instruments
Lowest to $3.2870
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2870 $52.5920
38+ $2.6971 $102.4898
58+ $2.6128 $151.5424
80+ $2.5285 $202.2800
103+ $2.4442 $251.7526
137+ $2.1914 $300.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess