EN
  • EN
  • DE

BGE788C,112

Part No BGE788C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH PULL AMP 750MHZ SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 305mA
Case / Package SOT115J
Win Source Part Number 131159-BGE788C,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGE788C,112 CAD Model

Description

Product Overview: BGE788C,112

The BGE788C,112 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive portfolio of high-performance components tailored for advanced electronic applications. The BGE788C,112 is specifically designed for use in CATV amplifiers and networks, providing a robust solution for signal amplification requirements.

Key Features

  • High Linearity: The BGE788C,112 offers exceptional linearity, making it ideal for applications where signal integrity is paramount.
  • Low Noise Figure: With a low noise figure, this integrated circuit ensures minimal signal degradation, contributing to superior picture and sound quality in CATV systems.
  • Wide Frequency Range: It operates over a broad frequency range, accommodating various bandwidth requirements for modern CATV applications.
  • High Gain: The device provides high gain levels, which is essential for maintaining signal strength over long cable runs.
  • Optimized Power Consumption: Designed with power efficiency in mind, the BGE788C,112 helps reduce overall energy usage in CATV systems.

Applications

The BGE788C,112 is primarily used in cable television systems, specifically within the amplification stages of the network. Its performance characteristics make it suitable for various applications, including:

  • Distribution amplifiers in CATV networks
  • Line extenders
  • Headend amplifiers
  • Hybrid fiber-coaxial (HFC) networks

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The BGE788C,112 is built to meet stringent industry standards, ensuring longevity and consistent performance in demanding environments. Customers can trust in the robustness and durability of this component for their CATV systems.

Technical Specifications

For detailed technical specifications, please refer to the BGE788C,112 datasheet provided by NXP Semiconductors. The datasheet includes comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for designers and engineers to implement the component effectively in their systems.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0497 $60.2982
15+ $8.2467 $123.7005
22+ $7.9891 $175.7602
30+ $7.7304 $231.9120
39+ $7.4729 $291.4431
52+ $6.7002 $348.4104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess