EN
  • EN
  • DE

LV4910T-TLM-E

Part No LV4910T-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Case / Package 30-TSSOP
Dimension 30-TSSOP (0.220", 5.60mm Width)
Win Source Part Number 206846-LV4910T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV4910T-TLM-E CAD Model

Description

ON Semiconductor LV4910T-TLM-E Motor Driver IC

The LV4910T-TLM-E from ON Semiconductor is a high-performance motor driver IC designed for precision control of DC motors used in a wide range of applications. This versatile motor driver is capable of driving a single brushed DC motor or can be configured to drive two motors independently, offering flexibility for various design requirements.

Key Features:

  • Operating Voltage Range: The LV4910T-TLM-E operates over a wide voltage range, accommodating various power supply specifications and ensuring compatibility with a broad array of systems.
  • High Output Current: This motor driver is capable of delivering a high output current, making it suitable for driving motors that require significant power to operate.
  • Low RDS(on): The low on-resistance of the output transistors minimizes power loss and improves efficiency, which is crucial for battery-powered applications where energy conservation is key.
  • Integrated Protection Features: It includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the IC and the motor from potential damage due to abnormal operating conditions.
  • Small Package Size: The compact SSOP24 package enables the integration of this motor driver into space-constrained designs, providing a high degree of flexibility for PCB layout.

Applications:

The LV4910T-TLM-E is suitable for a variety of applications where precise motor control is required. These include, but are not limited to:

  • Portable devices
  • Battery-operated toys
  • Small appliances
  • Automotive applications
  • Home automation systems

Conclusion:

ON Semiconductor's LV4910T-TLM-E motor driver IC offers a high level of integration, efficiency, and flexibility, making it an excellent choice for designers looking to implement robust motor control in their products. Its wide operating voltage range, high output current capability, and advanced protection features ensure reliable performance in a variety of demanding applications.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1081 $76.2162
4+ $31.2682 $125.0728
6+ $30.2910 $181.7460
8+ $29.3139 $234.5112
11+ $28.3368 $311.7048
14+ $25.4054 $355.6756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess