EN
  • EN
  • DE

LM4680SDX

Part No LM4680SDX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W MONO 14VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Supply Voltage - Operating 9 V to 14 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-VSON (5x6)
Dimension 14-VDFN Exposed Pad
Win Source Part Number 088077-LM4680SDX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4680SDX CAD Model

Description

The LM4680SDX is an innovative product from Texas Instruments, a renowned global semiconductor company that designs and manufactures a wide range of digital signal processors and analog integrated circuits.

  • Type: Stereo Class-D audio amplifier
  • Operating Voltage: Single supply voltage from 2.4V to 5.5V
  • Output Power: 2.5W of continuous average power @ 4Ω load or 1.5W to an 8Ω load from a 5V power supply
  • Modulation Scheme: Advanced modulation scheme that eliminates the output filter
  • Features: Integrated volume control that provides a 32-step volume range with mute function
  • Protection: Thermal shutdown protection, under voltage lockout and short circuit protection
  • Package: Compact 14-pin NSOIC package

You May Also Be Interested in

Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess