EN
  • EN
  • DE

TAS5766MRMTR

Part No TAS5766MRMTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Supply Voltage (V) 3V ~ 3.6V
Features Depop, Short-Circuit Protection
Mounting Style SMD
Temperature Range - Operating -25°C ~ 85°C
Supplier Device Package 48-VQFN (5x7)
Manufacturer Package 48-VFQFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264165-TAS5766MRMTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5766MRMTR CAD Model

Description

Texas Instruments TAS5766MRMTR Digital Audio Amplifier

The TAS5766MRMTR is a sophisticated digital audio amplifier from Texas Instruments, designed to deliver high-quality sound with efficiency and precision. This integrated circuit is part of TI's extensive audio product line and is specifically engineered to meet the demanding needs of modern audio systems.

At the heart of the TAS5766MRMTR is a highly efficient Class-D architecture that ensures a powerful audio performance with minimal power loss. This makes it an ideal choice for battery-powered applications, as well as for use in energy-conscious systems where efficiency is paramount. With its advanced modulation techniques, the TAS5766MRMTR can drive speakers directly, eliminating the need for costly and space-consuming external components.

The device is equipped with multiple integrated features that enhance its functionality and ease of use. It supports a wide range of input formats, including I2S and TDM, allowing it to interface seamlessly with various digital audio sources. Moreover, the TAS5766MRMTR comes with built-in error detection and protection circuits, which safeguard the device against overcurrent, overtemperature, and undervoltage conditions, ensuring long-term reliability and stability.

The TAS5766MRMTR is also designed with flexibility in mind. It includes programmable audio processing blocks, which allow for customizable sound tuning and advanced audio processing capabilities. Users can tailor the audio output to their specific needs, whether it's for a home theater system, a portable speaker, or a professional audio setup.

Packaged in a compact 32-pin QFN package, the TAS5766MRMTR is space-efficient and suitable for high-density PCB designs. This makes it an excellent choice for sleek, modern audio products where space is at a premium. With its combination of high performance, integrated features, and compact design, the TAS5766MRMTR from Texas Instruments stands out as a leading solution for digital audio amplification.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1159 $56.9272
18+ $5.8387 $105.0966
27+ $5.6562 $152.7174
37+ $5.4738 $202.5306
48+ $5.2913 $253.9824
64+ $4.7439 $303.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess