EN
  • EN
  • DE

HEF4521BP,652

Part No HEF4521BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC FREQ DIVIDER 24STG 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 1043141-HEF4521BP,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4521BP,652 CAD Model

Description

The NXP HEF4521BP,652 is a high-performance, programmable 24-stage frequency divider and oscillator, designed to cater to a wide array of applications in the electronics industry. This versatile integrated circuit (IC) is part of NXP's HEF4000 family, renowned for its robustness and reliability in various digital functions.

Key Features

  • Programmable Divider: The HEF4521BP,652 can be programmed to divide by any number up to 2<sup>24, making it an excellent choice for custom frequency division applications.
  • Oscillator Configuration: The device includes an on-chip RC oscillator, which can be utilized with an external resistor and capacitor to create a stable timing element for various applications.
  • Wide Voltage Range: It operates over a wide voltage range from 3V to 15V, providing design flexibility for both low and high voltage applications.
  • Static Operation: The IC is capable of static operation, allowing it to maintain the current state indefinitely without the need for a clock signal.
  • Output Capability: The standard outputs can drive up to 10 LSTTL loads, which ensures compatibility with various logic families.

Applications

The HEF4521BP,652 is suitable for a broad range of applications, including but not limited to:

  • Frequency division in digital clocks and timers
  • Time delay generation in control systems
  • Sequential logic operations
  • Waveform generation

Product Specifications

With its DIP-16 package, the HEF4521BP,652 is easy to integrate into various circuit boards. The device is specified for operation from -40°C to +85°C, ensuring performance in extreme conditions. Its symmetrical output impedance, high noise immunity, and low power consumption make it a reliable choice for designers looking for a frequency divider or oscillator solution.

Conclusion

The NXP HEF4521BP,652 stands out as a highly programmable and versatile component, ideal for designers who require a precise and reliable frequency divider or oscillator within their electronic systems. Its compatibility with various logic families, coupled with its ease of use, makes it a go-to solution for a multitude of digital applications.

You May Also Be Interested in

Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2633 $60.7899
7+ $16.6262 $116.3834
11+ $16.1065 $177.1715
15+ $15.5867 $233.8005
20+ $15.0681 $301.3620
26+ $13.5089 $351.2314
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess