Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207708-LTC1550CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1550CGN CAD Model

Description

Linear Technology's LTC1550CGN Low Noise, Switched-Capacitor Voltage Converter

The LTC1550CGN is a highly efficient, low noise, switched-capacitor voltage converter manufactured by Linear Technology, now part of Analog Devices. This versatile component is designed to provide a stable and reliable negative voltage from a positive input voltage, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Input Voltage Range: The LTC1550CGN operates with an input voltage range of 2.7V to 5.5V, making it suitable for battery-operated devices and other low-voltage applications.
  • Output Voltage: It can generate a regulated negative voltage which is the inverse of the input voltage, providing design flexibility for various circuit configurations.
  • High Output Current: This component is capable of delivering up to 100mA of output current, sufficient for many portable and low-power applications.
  • Low Noise Performance: The LTC1550CGN features low output ripple and noise, which is critical for sensitive analog circuits and precision applications.
  • High Frequency Operation: With its high switching frequency of 20kHz, the LTC1550CGN allows for small external components, reducing board space and overall design size.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during high current operation or adverse environmental conditions.

Applications

Thanks to its robust feature set, the LTC1550CGN is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Operational Amplifier Power Supplies
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Handheld Devices

Package and Reliability

The LTC1550CGN comes in a compact 16-pin narrow SSOP package, which is ideal for space-constrained applications. Its solid-state design ensures high reliability and a long operational lifespan, making it a dependable choice for critical and long-term deployments.

With its combination of efficiency, low noise, and high performance, the LTC1550CGN from Linear Technology is a standout solution for designers looking to integrate a negative voltage supply into their electronic projects.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6240 $67.4880
29+ $4.6145 $133.8205
44+ $4.4704 $196.6976
60+ $4.3262 $259.5720
78+ $4.1820 $326.1960
104+ $3.7494 $389.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention