Products specifications

RoHS State Request Verification
Manufacturer Macronix
Win Source Part Number 1228844-MX29F016TC-12
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29F016TC-12 CAD Model

Description

The MX29F016TC-12 is a 16 Mbit Flash memory device manufactured by Macronix. It is organized as 2M x 8 bits and features a fast access time. This memory device is commonly used in embedded systems for storing firmware, boot code, and data, providing a non-volatile storage solution.

Applications:

  • Embedded systems: Storing firmware, boot code, and configuration data in microcontrollers and microprocessors.
  • Networking equipment: Used in routers, switches, and modems for storing network protocols and configuration settings.
  • Industrial control systems: Providing non-volatile memory for programmable logic controllers (PLCs) and other industrial devices.
  • Consumer electronics: Storing firmware in set-top boxes, digital TVs, and gaming consoles.
  • Automotive electronics: Used in automotive control units (ECUs) for storing calibration data and software updates.

Features:

  • 16 Mbit (2M x 8) capacity: Provides ample storage space for code and data.
  • Fast access time (120ns): Enables quick read operations.
  • Single 5V power supply: Operates on a single voltage supply, simplifying system design.
  • Sector Erase: Allows for selective erasing of memory sections.
  • Chip Erase: Allows for erasing the entire memory array.
  • Write Protection: Prevents accidental overwriting of data.
  • CMOS process: Low power consumption for battery-powered applications.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • Fast read access: Quick access time improves system responsiveness.
  • Easy integration: Simple interface simplifies integration with microcontrollers and other devices.
  • Reliable data storage: Offers reliable data retention capabilities.
  • Cost-effective: Provides a cost-efficient storage solution.

Additional Details:

The MX29F016TC-12 operates across a range of temperatures, commonly from -40°C to +85°C. It's available in a variety of packages such as TSOP and PLCC. The device requires specific timing and voltage levels for write and erase operations, detailed in its datasheet. The datasheet also provides information on data retention and endurance characteristics.

The MX29F016TC-12 is suitable for applications requiring reliable non-volatile memory with fast access times. Its features and performance make it a useful component in many embedded systems and electronic devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,264 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention