EN
  • EN
  • DE

LTC1556CGN

Part No LTC1556CGN
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description SIM Power Supply and Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 5.5V
Voltage - VCCB 2.7V ~ 10V
Output Type Open Drain
Operating Temperature Range 0°C ~ 70°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
RoHS State Request Verification
Win Source Part Number 1207725-LTC1556CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1556
Introduction Date March 16, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LTC1556CGN CAD Model

Description

Product Overview: LTC1556CGN

The LTC1556CGN from Linear Technology is a high-performance, low-power serial interface transceiver designed to facilitate communication in multi-voltage digital systems. This versatile integrated circuit (IC) is ideal for applications that require level translation between 2.7V and 5.5V digital systems. Its compact, 16-lead SSOP (Shrink Small Outline Package) makes it suitable for space-constrained applications.

Key Features

  • Wide Operating Voltage Range: The LTC1556CGN operates over a broad voltage range from 2.7V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low-Power Operation: This IC is designed for energy efficiency, which is critical for portable and battery-powered applications, ensuring minimal power consumption.
  • High-Speed Interface: It supports high-speed data transfer, which is essential for applications that require fast communication protocols.
  • Robust ESD Protection: The LTC1556CGN is equipped with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Automatic Direction Sensing: The transceiver's direction control is automatic, simplifying the design and reducing the need for additional control lines.

Applications

The LTC1556CGN is suitable for a wide range of applications, including:

  • Level Translation for Data Communication
  • Mobile Devices and Smartphones
  • Portable Instrumentation
  • Multi-Voltage Digital System Interfaces
  • Automotive Electronics

Technical Specifications

Here are some of the technical specifications of the LTC1556CGN:

  • Package Type: 16-Lead SSOP
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 2.7V to 5.5V
  • Data Rate: High-Speed
  • Automatic Direction Sensing: Yes

The LTC1556CGN from Linear Technology is a reliable and efficient solution for systems requiring level shifting and high-speed data communication. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance the performance of their multi-voltage digital systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess