EN
  • EN
  • DE

LTC1562ACG

Part No LTC1562ACG
Manufacturer Linear Technology
Description Very Low Noise, Low Distortion Active RC Quad Universal Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207732-LTC1562ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562ACG CAD Model

Description

Product Overview: LTC1562ACG

The LTC1562ACG is a high-performance Active RC Quad Universal Filter designed and manufactured by Linear Technology, a brand of Analog Devices. This precision filter IC is specifically engineered to provide users with a versatile solution for a wide range of filtering applications. It is housed in a compact 20-lead SSOP package, making it an ideal choice for space-constrained designs.

Key Features

  • Flexible Filter Configurations: The LTC1562ACG offers immense flexibility, allowing designers to configure it as a low-pass, high-pass, band-pass, or notch filter without the need for any external components.
  • High Order Filters: This filter IC is capable of implementing up to 8th order filter functions, providing sharp cutoff characteristics and excellent filter performance.
  • Low Noise and Distortion: With its low noise and low harmonic distortion, the LTC1562ACG ensures high-fidelity signal processing, making it suitable for audio, data communications, and instrumentation applications.
  • Wide Frequency Range: The device operates over a broad frequency range, with clock tunable corner frequencies from 1Hz to 150kHz, catering to a diverse set of filtering requirements.
  • Single or Dual Supply Operation: It can be powered using either a single 5V supply or dual ±5V supplies, adding to its versatility in different system architectures.

Applications

The LTC1562ACG is an excellent choice for a variety of applications, including:

  • Anti-aliasing Filters for Data Acquisition Systems
  • Audio Signal Processing
  • Telecommunications Infrastructure
  • Medical Instrumentation
  • Active Filter Blocks in Sensitive Analog Circuitry

Design Advantages

Utilizing the LTC1562ACG in your design offers several advantages. Its integrated nature reduces the need for multiple discrete components, thereby simplifying the design process and saving on board space. The IC's precision characteristics minimize signal distortion, ensuring that the integrity of the processed signal is maintained. Additionally, the inherent flexibility of the LTC1562ACG allows for rapid prototyping and easy adjustments to filter characteristics, which can significantly accelerate the development cycle of your product.

Overall, the LTC1562ACG from Linear Technology stands out as a superior choice for designers looking to implement high-quality, reliable filtering solutions in their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess