EN
  • EN
  • DE

LTC1563-2CGN

Part No LTC1563-2CGN
Manufacturer Linear Technology
Description Active RC, 4th Order Lowpass Filter Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207737-LTC1563-2CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1563-2CGN CAD Model

Description

The LTC1563-2CGN is a highly integrated active RC lowpass filter designed by Linear Technology, now part of Analog Devices, which excels in providing a clean and precise filtering solution for a variety of applications. This component is part of the LTC1563 series, known for its ease of use and exceptional performance.

Key Features

  • Filter Order: The LTC1563-2CGN is a 4th order filter, which means it provides a sharper cutoff rate compared to lower-order filters. This makes it ideal for applications requiring precise signal processing.
  • Filter Type: It is an Active RC Lowpass Filter with rail-to-rail outputs, which ensures a wide dynamic range and is suitable for single supply operation.
  • Frequency Range: The filter features a wide frequency range with a cutoff frequency that can be set from 1Hz to 150kHz, making it highly versatile for different use cases.
  • Programmable Features: The cutoff frequency is easily programmable via an external clock, or it can be adjusted with an external resistor.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, accommodating a variety of power environments and applications.
  • Package: The LTC1563-2CGN comes in a compact 16-lead narrow SSOP package, which is conducive to space-constrained applications.

Applications

The LTC1563-2CGN is suitable for a wide range of applications, including but not limited to:

  • Anti-aliasing filters for data acquisition systems
  • Lowpass filters for communications systems
  • Audio processing
  • Signal conditioning and noise reduction
  • ADC/DAC filtering

Advantages

One of the primary advantages of the LTC1563-2CGN is its simplicity in design. Without the need for external capacitors, engineers can minimize component count and save on board space. Additionally, the filter's sharp cutoff characteristics and programmable features provide designers with a high degree of flexibility to tailor the filter to their specific needs.

Conclusion

With its programmable frequency range, ease of integration, and high performance, the LTC1563-2CGN from Linear Technology is an excellent choice for designers looking to implement a reliable and efficient lowpass filtering solution in their electronic designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess