EN
  • EN
  • DE

ATMEGA3209-AFR

Part No ATMEGA3209-AFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48TQFP / AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 41
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATMEGA3209
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA3209-AFRCT,ATMEGA3209-AFRTR,ATMEGA3209-AFRDKR
Standard Package 2,500
Win Source Part Number 1046856-ATMEGA3209-AFR
Ultra Librarian 3D Model Ultra Librarian ATMEGA3209-AFR CAD Model

Description

Microchip Technology's ATMEGA3209-AFR

The ATMEGA3209-AFR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This powerful MCU is part of the versatile AVR® microcontroller family, known for its exceptional efficiency and flexibility. The ATMEGA3209-AFR is specifically designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a perfect blend of power, performance, and low power consumption.

At the heart of the ATMEGA3209-AFR is a high-speed, advanced RISC architecture that operates at up to 20 MHz. This 8-bit processor is capable of executing most instructions in just one clock cycle, allowing for swift and responsive system performance. The MCU comes with 32KB of in-system self-programmable flash memory, ensuring ample space for complex applications and the possibility of future firmware updates.

One of the key features of the ATMEGA3209-AFR is its robust set of peripherals. It boasts a multi-channel 10-bit analog-to-digital converter (ADC), ensuring precise sensor readings and analog signal processing. The device also includes a variety of communication interfaces, such as SPI, I2C, and USART, which provide versatile connectivity options for complex embedded designs.

The ATMEGA3209-AFR is designed with power efficiency in mind. It offers multiple power-saving modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications. This, combined with its picoPower technology, ensures that the MCU can maintain functionality while minimizing power usage during idle or standby periods.

For enhanced security and data integrity, the ATMEGA3209-AFR incorporates features such as a unique device ID and a CRC (Cyclic Redundancy Check) scanner. These are essential for developing secure and reliable systems that can withstand the demands of today's connected world.

Overall, the ATMEGA3209-AFR from Microchip Technology is a versatile and reliable choice for designers looking to create advanced embedded systems. With its powerful processor core, extensive memory, rich set of peripherals, and energy-efficient operation, this MCU stands out as a top choice for a multitude of applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess