Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782071-LTC1591CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1591
Introduction Date January 04, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1591CG#PBF CAD Model

Description

The LTC1591CG#PBF is a precision, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This high-performance component is well-suited for demanding applications that require accurate and stable analog output signals. The LTC1591 is a member of a family of pin-compatible DACs, including 12-bit and 14-bit versions, offering design flexibility and upgrade paths for various system requirements.

Key Features

  • Resolution: 16-bit with no missing codes over temperature.
  • Channels: 8 independent DAC channels allow for multiple signal outputs.
  • Settling Time: Fast 10µs to 1/2 LSB for quick response in dynamic systems.
  • Output Range: Bipolar ±10V and unipolar 0V to 10V output ranges are software-selectable.
  • Low Glitch: Low glitch impulse ensures clean signal transitions.
  • Interface: Serial data interface with Schmitt-triggered inputs for robust communications.
  • Power Supply: Operates from ±15V supplies for industrial voltage levels.
  • Package: Available in a 28-lead SSOP package.

Applications

The LTC1591CG#PBF is ideal for a wide range of applications where precision analog output is critical. These include:

  • Automatic Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1591CG#PBF is manufactured to the highest standards. The product features thermal protection and is specified over the commercial and industrial temperature ranges, providing reliable performance in a variety of environmental conditions. The "PBF" suffix indicates lead-free, RoHS-compliant packaging, reflecting Linear Technology's dedication to environmental sustainability.

Conclusion

With its high resolution, multiple independent channels, and flexible output ranges, the LTC1591CG#PBF from Linear Technology is a versatile and reliable choice for engineers requiring precise control over analog signals in their digital systems.

You May Also Be Interested in

Harris Corporation
IC DAC 14BIT A-OUT 28CERDIP
Need more? Email Us
ECAD model for ICL7134ULCJI
Analog Devices Inc.
IC DAC 10BIT PARALLEL 3V 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Lowest to $12.2573
ECAD model for AD7397AR
Analog Devices Inc.
IC DAC 8BIT A-OUT 16DIP / 8 Bit Digital to Analog Converter 1 16-PDIP
Lowest to $7.5127
ECAD model for DAC08EP
National Semiconductor (TI)
IC DAC 16DIP
Need more? Email Us
ECAD model for DAC0807LCN
Analog Devices Inc.
IC DAC 12BIT DUAL W/BUFF 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Need more? Email Us
ECAD model for DAC8222FS
Analog Devices Inc.
IC DAC 12BIT W/BUFF MULT 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us
ECAD model for AD7545GLN
Analog Devices Inc.
IC DAC 10BIT DUAL R-R 16-TSSOP / Bit Digital to Analog Converter 16-TSSOP
Lowest to $23.4524
ECAD model for AD5313BRU
Analog Devices Inc.
IC DAC VIDEO 140MHZ 3.3/5 28SOIC / Bit Digital to Analog Converter 28-SOIC
Need more? Email Us
ECAD model for ADV7127KR140
Texas Instruments
IC DAC 12BIT V-OUT 48TQFP
Lowest to $29.9241
ECAD model for DAC7716SPFBR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention