EN
  • EN
  • DE

DAC8222FS

Part No DAC8222FS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL W/BUFF 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number DAC8222
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583956-DAC8222FS
Ultra Librarian 3D Model Ultra Librarian DAC8222FS CAD Model

Description

Product Overview: DAC8222FS from Analog Devices Inc.

The DAC8222FS is a high-performance dual 12-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require high-resolution analog output.

Key Features

  • Dual 12-Bit DACs: The DAC8222FS contains two independent DACs on a single chip, providing synchronous or separate data conversion capabilities.
  • High Accuracy: With its 12-bit resolution, the DAC8222FS ensures precise conversion from digital signals to analog voltages, maintaining signal integrity and fidelity.
  • Settling Time: The device boasts a fast settling time, enabling quick updates to the analog output which is critical for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC8222FS operates with minimal power dissipation, making it suitable for battery-powered and portable devices.
  • Versatile Voltage Ranges: It supports a wide range of reference voltages, providing flexibility in various system designs.
  • Bipolar Output Capability: The DAC can be configured for both unipolar and bipolar output ranges, accommodating a variety of signal processing requirements.

Applications

The DAC8222FS is versatile and can be used in multiple applications, including:

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test and Measurement Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the DAC8222FS is no exception. It is built to meet high standards, ensuring reliable performance even in harsh industrial environments. The device is also supported by comprehensive technical documentation and customer support, making integration and troubleshooting more straightforward for engineers and developers.

Summary

In summary, the DAC8222FS from Analog Devices Inc. is a dual 12-bit DAC that offers high accuracy, fast settling times, low power consumption, and a wide range of output configurations. Its versatility and reliable performance make it an excellent choice for a broad spectrum of applications that demand high-quality digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess