EN
  • EN
  • DE

MRFE6VP61K25HR5

Part No MRFE6VP61K25HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 133V 230MHZ NI-1230 / RF Mosfet 50 V 100 mA 230MHz 24dB 1250W NI-1230
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Active
Technology LDMOS
Configuration Dual
Frequency 230MHz
Gain 24dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 1250W
Voltage - Rated 133 V
Mounting Type Chassis Mount
Package / Case NI-1230
Supplier Device Package NI-1230
Base Product Number MRFE6
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644274-MRFE6VP61K25HR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP61K25HR5 CAD Model

Description

Introducing the MRFE6VP61K25HR5 RF Power Transistor

The MRFE6VP61K25HR5 is a state-of-the-art RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. As a part of NXP's high ruggedness series, this product is engineered to withstand extreme VSWR conditions, making it an ideal choice for both commercial and military use.

Key Features

  • High Power: With an output power of 1250W CW over a broad frequency range, this LDMOS transistor can handle high power applications with ease.
  • Wide Frequency Range: It operates efficiently across a frequency range of 1.8-600 MHz, providing versatility for various RF applications.
  • High Ruggedness: The MRFE6VP61K25HR5 is designed to be highly rugged and can endure a VSWR of 65:1 at 50V, ensuring reliability and longevity in harsh environments.
  • High Efficiency: It boasts a high efficiency of up to 78%, which results in a reduced operating cost and a cooler system operation, leading to a longer product life.
  • Integrated ESD Protection: With integrated ESD protection, this transistor is safeguarded against unexpected electrostatic discharges, enhancing its durability.

Applications

The MRFE6VP61K25HR5 is suitable for a variety of applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters for radio and television
  • Aerospace and defense communications systems
  • Mobile radio base stations
  • Ham radio amplifiers

Product Specifications

The MRFE6VP61K25HR5 is encapsulated in a high-performance ceramic package that ensures excellent thermal stability and ruggedness. It is designed to operate at a supply voltage of 50V and is characterized by a high gain of 26 dB, which makes it highly efficient in signal amplification.

Conclusion

With its combination of high power, wide frequency range, and extreme ruggedness, the MRFE6VP61K25HR5 from NXP Semiconductors is a top-tier solution for demanding RF power applications. Its robust construction and integrated protection features ensure that it delivers consistent performance and reliability, making it a preferred choice for industry professionals.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $481.4815 $481.4815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess