EN
  • EN
  • DE

G6J-2FL-Y-TR DC5

Part No G6J-2FL-Y-TR DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay DPDT 1A 5VDC 173.1Ohm Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 28.9 mA
Coil Power 140 mW
Coil Resistance 173.1 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 1 A
Contact Material Gold, Silver
Contact Resistance 100 mΩ
Height 10 mm
Lead Free Yes
Length 10.6 mm
Max Current Rating 1 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 125 V
Max Voltage Rating (DC) 110 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Operate Time 3 ms
Packaging Tape & Reel (TR)
Power Consumption 140 mW
Radiation Hardening No
Relay Type Telecom
Release Time 3 ms
RoHS Compliant
Termination Gull Wing
Throw Configuration DPDT
Weight 1 g
Width 5.7 mm
Win Source Part Number 1060315-G6J-2FL-Y-TR DC5
Categories Signal Relays,Up to 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6J-2FL-Y-TR DC5 CAD Model

Description

The Omron G6J-2FL-Y-TR DC5 is a high-quality signal relay that is designed to meet the needs of a wide range of electronic applications.

  • Contact Resistance: 100 mΩ
  • Coil Resistance: 173.1 Ω
  • Relay Type: Telecom
  • Coil Type: Non-latching
  • Package: Tape & reel (TR)
  • Termination: Gull wing
  • Contact Material: Gold, silver
  • Number of Pins: 8
  • Maximum Operating Temperature: 85 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Throw Configuration: DPDT
  • Coil Voltage (DC): 5 V
  • Power Consumption: 140 mW
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9677 $53.2235
130+ $0.7940 $103.2200
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7196 $251.8600
465+ $0.6452 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess