The TC7W04FK is a high-speed CMOS logic inverter from Toshiba Semiconductor and Storage. This device is part of the TC7W series, which is known for its low power consumption and small packaging, making it suitable for a wide range of portable and space-constrained applications. It is a single gate inverter, meaning it performs the logical NOT operation on a single input signal.
Applications
- Portable electronic devices: Smartphones, tablets, and laptops where low power consumption and small size are critical.
- Consumer electronics: Digital cameras, audio players, and other multimedia devices.
- Industrial control systems: Signal inversion and buffering in various control circuits.
- Test and measurement equipment: Logic inversion and signal conditioning in testing applications.
- Automotive applications: Integration into automotive electronic systems for signal processing.
Features
- High-speed operation: Provides fast switching speeds, crucial for high-frequency digital circuits.
- Low power consumption: Operates with minimal power, extending battery life in portable devices.
- Wide operating voltage range: Can function within a broad voltage range, enhancing design flexibility.
- Small package: Available in a compact package, saving valuable board space.
- CMOS technology: Utilizes CMOS technology for excellent noise immunity and low static power dissipation.
Benefits
- Improved system performance: High-speed operation enables faster data processing and signal transmission.
- Extended battery life: Low power consumption reduces the drain on battery-powered devices.
- Design flexibility: Wide operating voltage range allows the device to be used in various circuit configurations.
- Space savings: Compact package enables smaller and more efficient circuit designs.
- Reliable operation: CMOS technology ensures stable and dependable performance in diverse environments.
Additional Details
The TC7W04FK operates within a specified voltage range, typically from 2V to 6V. It features a propagation delay that ensures rapid signal processing. The device is commonly available in a very small fine pitch leadless package (VSSOP), which facilitates high-density mounting on PCBs. The operating temperature range usually spans from -40°C to +85°C, making it suitable for both consumer and industrial applications. The input and output pins are ESD protected to prevent damage from electrostatic discharge.