Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207777-LTC1597BIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1597BIG CAD Model

Description

Linear Technology LTC1597BIG: Precision DAC Product Overview

The LTC1597BIG is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer precision and stability for demanding applications. This product stands out in the market due to its exceptional accuracy, low noise, and ease of integration into various electronic systems.

Key Features

  • Resolution: The LTC1597BIG boasts a 16-bit resolution, providing fine granularity for output voltage levels. This makes it suitable for applications requiring precise control over analog outputs.
  • Interface: It features a parallel interface for data input, facilitating easy connection to microcontrollers, digital signal processors (DSPs), or other digital systems.
  • Output Range: The device supports bipolar output ranges, allowing users to generate both positive and negative voltage levels, which is essential for applications that require a dual supply operation.
  • Low Glitch Energy: The low glitch impulse ensures minimal disturbance in the output signal when switching between digital codes, which is critical for sensitive analog circuitry.
  • Settling Time: It offers a fast settling time, enabling quick updates to the output voltage with minimal delay, an important feature for dynamic systems.
  • Package: The LTC1597BIG is available in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The LTC1597BIG is versatile and can be used in a wide range of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Digital gain and offset adjustment

Performance and Reliability

Linear Technology ensures that the LTC1597BIG meets stringent performance criteria. The device is characterized by its high linearity, with no missing codes over temperature, and its low power consumption makes it ideal for portable and remote applications. The robust design guarantees reliable operation even in harsh industrial environments.

Overall, the LTC1597BIG from Linear Technology is a top-tier DAC that offers engineers the precision and performance needed to handle complex analog signal generation with confidence.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention