EN
  • EN
  • DE

LTC1609IG

Part No LTC1609IG
Manufacturer Linear Technology
Description 16-Bit, 200ksps, Serial ADC with Multiple Input Ranges
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207821-LTC1609IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1609IG CAD Model

Description

Product Overview: LTC1609IG from Linear Technology

The LTC1609IG is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Linear Technology, a brand renowned for its precision and quality in the field of analog integrated circuits. This ADC is part of a family of converters that offer a perfect blend of speed and resolution, making them ideal for a wide range of applications including medical imaging, industrial control systems, and high-speed data acquisition.

Key Features

  • Resolution: The LTC1609IG offers 16-bit resolution, providing high precision in measurement with minimal data uncertainty.
  • Sampling Rate: It features a fast sampling rate of up to 100ksps (kilo-samples per second), allowing for real-time data processing in demanding applications.
  • Input Voltage Range: The input voltage range is flexible, accommodating ±10V bipolar inputs, which is suitable for various signal types.
  • Low Power Consumption: Designed for efficiency, the LTC1609IG operates with low power consumption, making it suitable for battery-powered and portable devices.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1609IG ensures data integrity and reliability in critical applications.
  • Interface: The device includes a parallel interface for easy integration with microcontrollers and digital signal processors.

Robust Design

The LTC1609IG is encapsulated in a 28-pin SSOP package, offering a compact footprint while ensuring robustness for industrial-grade applications. With its extended temperature range, the LTC1609IG is designed to perform reliably in harsh environments.

Applications

Due to its high resolution and fast sampling rate, the LTC1609IG is an excellent choice for:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Communication Systems

In summary, the LTC1609IG from Linear Technology is a sophisticated ADC that offers precise data conversion, high-speed operation, and a robust design, making it a versatile choice for engineers and designers in need of reliable and accurate data conversion in their systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3690 $73.3690
2+ $60.2003 $120.4006
3+ $58.3190 $174.9570
4+ $56.4377 $225.7508
5+ $54.5565 $272.7825
7+ $48.9127 $342.3889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess