EN
  • EN
  • DE

LTC1623CS8

Part No LTC1623CS8
Manufacturer Linear Technology
Description SMBus Dual High Side Switch Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207827-LTC1623CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1623CS8 CAD Model

Description

The LTC1623CS8 is a high-performance step-down switching regulator designed by Linear Technology, renowned for their innovative solutions in the analog circuitry domain. This compact and efficient regulator is housed in an 8-lead SOIC package, making it an ideal choice for space-constrained applications.

With an input voltage range of 3.6V to 34V, the LTC1623CS8 is versatile enough to accommodate a variety of power sources, from single-cell batteries to industrial supplies. It boasts a high switching frequency of up to 150kHz, which allows for the use of smaller, less expensive inductors and capacitors, resulting in a compact power supply design.

The LTC1623CS8's efficiency is further enhanced by its high efficiency: up to 94%, which is achieved through the use of a synchronous rectification topology. This feature ensures that power loss is minimized, making the LTC1623CS8 an excellent choice for portable and battery-powered applications where power conservation is critical.

This regulator also includes a variety of protective features to ensure the longevity and reliability of both the regulator and the system it powers. These features include overcurrent protection, overvoltage protection, and thermal shutdown. Additionally, the LTC1623CS8 offers a user-selectable Burst Mode® operation, which reduces quiescent current to just 15µA during light loads or standby, further extending battery life.

The LTC1623CS8 is a testament to Linear Technology's commitment to high-quality power management solutions. Whether it's for telecommunications, consumer electronics, or automotive applications, the LTC1623CS8 meets the needs of engineers looking for a robust, efficient, and compact power regulation solution.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet and support documentation provided by Linear Technology.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess