Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207832-LTC1625CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1625CS CAD Model

Description

The LTC1625CS, designed and manufactured by Linear Technology, is a high-performance, low voltage, synchronous step-down switching regulator that delivers efficient power conversion for a wide range of applications. This compact integrated circuit is well-suited for portable devices, where power efficiency and battery life are of paramount importance.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 2.5V to 5.5V, the LTC1625CS can deliver continuous output currents up to 1.5A with efficiencies as high as 96%, ensuring minimal power loss during operation.
  • No RSENSE Operation: This regulator operates without the need for a sense resistor, utilizing its internal synchronous rectification to optimize efficiency and reduce overall solution size and cost.
  • Constant Frequency Operation: The LTC1625CS maintains a constant switching frequency at 550kHz, allowing for a predictable noise spectrum and the use of small surface mount inductors and capacitors, reducing the footprint on the PCB.
  • Low Dropout Operation: The strong on-board MOSFETs enable low dropout operation, which is essential for maintaining output regulation when the input voltage is close to the output voltage.
  • Flexible Output Voltage: The output voltage is programmable via an external voltage divider, providing flexibility to adapt to different application requirements.

Applications

The LTC1625CS is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Point-of-Load Power Supplies

Package Details

The LTC1625CS is available in a compact 16-lead narrow SOIC package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance across a wide range of environmental conditions.

Conclusion

With its high efficiency, flexible voltage options, and compact size, the LTC1625CS from Linear Technology is an excellent choice for designers looking to optimize power management in their next-generation electronic devices. Its advanced features and ease of use make it a go-to solution for a multitude of low voltage, high-efficiency power supply requirements.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1468 $60.2936
5+ $24.7358 $123.6790
7+ $23.9628 $167.7396
9+ $23.1898 $208.7082
12+ $22.4168 $269.0016
15+ $20.0979 $301.4685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention