Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207840-LTC1628IG-SYNC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1628IG-SYNC CAD Model

Description

Linear Technology LTC1628IG-SYNC Product Overview

The LTC1628IG-SYNC is a high-performance, dual, step-down switching regulator controller from Linear Technology that provides a compact and efficient power management solution for a wide range of applications. This advanced controller integrates synchronous rectification, which significantly enhances efficiency, especially in low-voltage applications. It is designed to drive external N-channel MOSFETs at frequencies up to 550kHz, allowing for the use of smaller inductor and capacitor sizes, which results in a more compact power supply design.

Featuring a wide input voltage range from 4.5V to 36V, the LTC1628IG-SYNC is versatile and can accommodate a variety of supply voltages, making it ideal for systems that operate on standard battery chemistries, as well as industrial power supplies where input voltage can vary. Its dual-channel design allows for independent control of two separate outputs or the ability to configure the channels in parallel for a higher current output, providing design flexibility to meet specific application requirements.

The LTC1628IG-SYNC includes a host of protection features to ensure the stability and reliability of the power supply. These features include overcurrent protection, overvoltage protection, and a power good signal, which provides an indication of the output voltage status. Additionally, the device has a tracking function that enables the outputs to track one another or an external signal during power-up and power-down sequences, ensuring controlled startup and shutdown of the power supply.

With its constant frequency current mode architecture, the LTC1628IG-SYNC provides excellent line and load transient response. The device also supports selectable Burst Mode® operation, which reduces quiescent current and improves light-load efficiency, making it suitable for battery-powered systems where extending run-time is crucial.

The LTC1628IG-SYNC is available in a thermally enhanced 28-lead SSOP package, which ensures efficient heat dissipation and reliable performance even in environments with elevated temperatures. This robust design, combined with its advanced features, makes the LTC1628IG-SYNC a powerful solution for applications requiring efficient power conversion, such as portable devices, telecommunications equipment, and distributed power systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6071 $53.0355
12+ $8.7033 $104.4396
18+ $8.4313 $151.7634
25+ $8.1593 $203.9825
32+ $7.8874 $252.3968
43+ $7.0714 $304.0702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention