Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207838-LTC1628IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1628IG CAD Model

Description

The LTC1628IG is a high-performance, PolyPhase synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced component is specifically designed to drive N-channel external power MOSFETs and is capable of delivering high output currents with excellent output voltage regulation. The LTC1628IG is ideal for a wide range of applications, including but not limited to telecommunications, networking equipment, and industrial systems.

Key Features

  • High Efficiency: With its synchronous operation, the LTC1628IG can achieve up to 95% efficiency, which is critical for thermal management and conserving battery life in portable applications.
  • PolyPhase Operation: The device supports PolyPhase operation, which allows multiple ICs to operate out of phase, reducing input and output ripple and allowing for the use of smaller and lower-cost capacitors and inductors.
  • Voltage Mode Control: The LTC1628IG utilizes voltage mode control with feed-forward, providing fast transient response and excellent loop stability.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 4V to 36V, making it suitable for a variety of input sources.
  • Dual N-Channel MOSFET Synchronous Drive: The controller directly drives two N-channel MOSFETs, simplifying the design and reducing external component count.
  • Adjustable Operating Frequency: The LTC1628IG allows the user to set the operating frequency from 50kHz to 500kHz or to synchronize it to an external clock.
  • Comprehensive Protection Features: It includes overcurrent protection, overvoltage protection, and a power good signal for reliable operation under adverse conditions.

Package and Mounting

The LTC1628IG is offered in a 28-lead SSOP package with a temperature range of -40°C to 85°C. This integrated circuit is designed for surface-mount technology (SMT), providing a compact and efficient solution for modern electronic assemblies.

Applications

With its robust feature set and versatile performance characteristics, the LTC1628IG is well-suited for a variety of demanding applications, including:

  • High-density distributed power systems
  • Telecom and networking infrastructure
  • Industrial power supplies
  • Computing and server systems

Whether for new designs or upgrading existing power systems, the LTC1628IG provides an effective solution for your advanced power conversion needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0844 $56.3376
10+ $11.5565 $115.5650
16+ $11.1954 $179.1264
21+ $10.8342 $227.5182
27+ $10.4731 $282.7737
36+ $9.3896 $338.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,051 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention