EN
  • EN
  • DE

LTC1643ALIGN#PBF

Part No LTC1643ALIGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI BUS 16SSOP / Hot Swap Controller 2-CH 12V/13.2V/-10.8V N-Channel Negative Voltage/Positive Voltage 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 200mA, 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins /FAULT, (ON, /ON), /PWRGD, TIMER
Win Source Part Number 782129-LTC1643ALIGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1643AL
Introduction Date April 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1643ALIGN#PBF CAD Model

Description

LTC1643ALIGN#PBF - Hot Swap Controller from Linear Technology

The LTC1643ALIGN#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from a live backplane. This device allows a board to be safely inserted and removed from a live backplane without causing any disruption to the main power supply or other cards within the system. It is especially useful in high-availability systems where continuous operation is critical, such as servers, telecom equipment, and data storage applications.

Featuring an adjustable overcurrent threshold and circuit breaker functionality, the LTC1643ALIGN#PBF provides precise control over the inrush current during the hot-swap event, thereby protecting the connectors, backplane, and power supply from the potentially damaging effects of a sudden surge in current. The product integrates a 12-bit ADC for monitoring voltage and current, which aids in proactive system management and diagnostics.

One of the key attributes of the LTC1643ALIGN#PBF is its ability to operate over a wide voltage range, typically from 2.7V to 16.5V, making it suitable for a variety of applications. Its package is a 28-lead SSOP, which provides a compact footprint for space-constrained designs.

The device also includes a range of protective features, such as an adjustable timer for overcurrent auto-retry, undervoltage and overvoltage lockout, and power good status outputs. These features enhance the overall reliability and robustness of the system in which the LTC1643ALIGN#PBF is deployed.

For ease of integration, the LTC1643ALIGN#PBF offers a user-friendly interface and requires minimal external components, which can help reduce the overall design complexity and time-to-market for products utilizing this hot swap controller.

In summary, the LTC1643ALIGN#PBF from Linear Technology is a high-performance hot swap controller that provides advanced features for managing power and protecting electronic systems during hot insertion and removal. Its wide range of protective features and monitoring capabilities make it an ideal choice for critical applications where system uptime and reliability are of utmost importance.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3461 $65.3844
8+ $13.4122 $107.2976
12+ $12.9930 $155.9160
16+ $12.5739 $201.1824
21+ $12.1548 $255.2508
28+ $10.8974 $305.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess