EN
  • EN
  • DE

A2557ELBTR

Part No A2557ELBTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER BIPOLAR 1:1 16SOIC  /  Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 4
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Win Source Part Number 1156128-A2557ELBTR
Standard Package 1,000
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
RoHS Status RoHS non-compliant
Base Product Number A2557
Package / Case 16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Fault Protection Current Limiting (Fixed), Over Temperature
Features Status Flag
Input Type Non-Inverting
Current - Output (Max) 300mA
Supply Voltage - Operating 4.75V ~ 5.25V
Voltage - Load 60V (Max)
Ultra Librarian 3D Model Ultra Librarian A2557ELBTR CAD Model

Description

The Allegro MicroSystems A2557ELBTR is an integrated circuit used in power distribution switches and load drivers.

  • Outputs: four
  • Maximum Current Output: 300mA
  • Maximum Load Voltage: 60V
  • Package: tape and reel with 1,000 standard packages
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage Range: 4.75V to 5.25V
  • RoHS Compliant: non-compliant
  • Status: obsolete
  • Win Source Part Number: 1156128-A2557ELBTR

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess