EN
  • EN
  • DE

LTC1645CS

Part No LTC1645CS
Manufacturer Linear Technology
Description Dual-Channel Hot Swap Controller/Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207857-LTC1645CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1645CS CAD Model

Description

LTC1645CS - Dual Supply Hot Swap Controller from Linear Technology

The LTC1645CS is a sophisticated, dual hot swap controller designed by Linear Technology to manage the safe insertion and removal of circuit boards from live backplanes. This controller is specifically engineered to operate with dual supply systems, ensuring that both positive and negative supplies are properly controlled during the hot swap process. The LTC1645CS is housed in a compact 16-lead narrow SO package, making it an ideal choice for space-constrained applications.

The LTC1645CS offers an array of features that ensure the protection of the electronic system during hot swapping. It integrates an electronic circuit breaker function that provides adjustable overcurrent protection by monitoring the voltage drop across an external sense resistor. If an overcurrent condition is detected, the LTC1645CS reacts swiftly to disconnect the faulty card, thereby safeguarding both the card and the backplane from damage.

One of the key benefits of the LTC1645CS is its ability to independently control the two supply voltages. This means that it can manage the inrush current for both supplies, ensuring a smooth power-up sequence without causing any disturbance to the system. Furthermore, the device features a programmable timer that delays the activation of the external MOSFETs, which further helps in managing the inrush current and reducing the risk of system instability or voltage drops during the insertion process.

Additional features of the LTC1645CS include under-voltage lockout, which prevents the power supplies from being turned on if they are below a certain threshold, and overvoltage protection, which ensures that the supplies do not exceed safe operating levels. The device also offers status signaling through a FAULT output, which provides a clear indication of any fault condition to the system controller.

The LTC1645CS is an essential component for systems that require hot swap capability with maximum safety and reliability. Its robust design and comprehensive protection features make it an excellent choice for servers, RAID systems, telecommunications equipment, and other high-availability systems where uninterrupted service is critical.

Overall, the LTC1645CS from Linear Technology exemplifies a high level of engineering excellence, providing an efficient and secure solution for hot swapping dual supply systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.8168 $58.1376
68+ $1.6990 $115.5320
106+ $1.6413 $173.9778
152+ $1.5234 $231.5568
198+ $1.4657 $290.2086
247+ $1.4068 $347.4796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess