EN
  • EN
  • DE

LTC1649CS#TR

Part No LTC1649CS#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0422
Reference case SOIC-16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724747-LTC1649CS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1649CS#TR CAD Model

Description

LTC1649CS#TR - Linear Technology

The LTC1649CS#TR is a highly integrated circuit designed by Linear Technology, now part of Analog Devices, that serves as a PolyPhase synchronous buck controller. This advanced component is tailored for precision DC to DC conversion applications, where efficiency and reliability are paramount. The LTC1649CS#TR is particularly suited for high performance, portable computers, and telecommunications equipment.

This controller operates over a wide input voltage range, making it versatile for various power supply designs. It uses a constant frequency, current mode architecture, which provides excellent line and load transient response. The LTC1649CS#TR also features a phase-lockable fixed frequency of up to 550kHz, allowing for a flexible and optimized design.

The LTC1649CS#TR incorporates PolyPhase operation, which significantly reduces the required input and output capacitance and allows for the use of smaller inductors compared to single-phase designs. This results in a more compact, lighter, and cost-effective power supply solution. Additionally, the PolyPhase operation leads to reduced input and output voltage ripple and thus, an improved overall system performance.

One of the key benefits of the LTC1649CS#TR is its robust protection features. It includes overcurrent protection and foldback current limiting, which protect the device and the load from damage due to excessive currents. The onboard soft-start capability reduces the inrush current during startup, enhancing the longevity of the product.

The LTC1649CS#TR is offered in a compact surface-mount package, which is ideal for space-constrained applications. Its tape and reel packaging (denoted by the #TR suffix) is optimized for automated assembly processes, ensuring high throughput and lower production costs.

In summary, the LTC1649CS#TR from Linear Technology is a sophisticated power management solution that combines efficiency, compact design, and advanced features for high-performance electronic systems. Its PolyPhase operation, flexible frequency synchronization, and comprehensive protection mechanisms make it an excellent choice for engineers looking to enhance their power supply designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1534 $64.0738
16+ $7.5110 $120.1760
24+ $7.2753 $174.6072
33+ $7.0409 $232.3497
43+ $6.8064 $292.6752
57+ $6.1019 $347.8083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess