EN
  • EN
  • DE

LTC1654BCGN

Part No LTC1654BCGN
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Linear Technology
Win Source Part Number 303162-LTC1654BCGN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1654BCGN CAD Model

Description

LTC1654BCGN - A High-Performance 16-Bit DAC from Linear Technology

The LTC1654BCGN is a cutting-edge 16-bit digital-to-analog converter (DAC) from Linear Technology, designed for precision applications that require high accuracy and stability. This component is part of a family of DACs that offer excellent performance in a compact 16-pin SSOP package, making it ideal for space-constrained applications.

At the heart of the LTC1654BCGN lies a 16-bit R-2R resistor ladder network which ensures a high level of accuracy and linearity. This advanced design minimizes errors and provides a monotonic output across the entire operating range. The DAC operates with a supply voltage range from 4.5V to 5.5V, making it compatible with many microcontrollers and digital systems.

One of the key features of the LTC1654BCGN is its double-buffered input structure. This allows for simultaneous updating of multiple DACs in a system, which is particularly useful in complex multi-channel applications where phase synchronization is crucial. The device also includes a powerful 4-quadrant multiplying capability, allowing for both bipolar voltage output and current output modes, adding to its versatility.

The LTC1654BCGN offers a fast settling time and a low glitch impulse, which is essential for high-speed and high-resolution applications such as digital signal processing, waveform generation, and automated test equipment. The device's performance is complemented by its low power consumption, with a typical supply current of only 250μA, making it an excellent choice for portable and battery-operated equipment.

For ease of integration, the LTC1654BCGN includes a SPI/MICROWIRE compatible 3-wire serial interface, which supports high-speed data transfer while minimizing the number of required I/O lines. This feature allows for straightforward connection to most microprocessors or digital signal processors.

In summary, the LTC1654BCGN from Linear Technology is a highly precise, stable, and versatile 16-bit DAC that offers excellent performance for a wide range of applications. Its compact size, low power consumption, and advanced features make it an ideal solution for designers looking to improve their system's analog output capabilities.

You May Also Be Interested in

Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess