EN
  • EN
  • DE

LTC1654CGN

Part No LTC1654CGN
Manufacturer Linear Technology
Description Dual 14-Bit Rail-to-Rail DAC in 16-Lead SSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207874-LTC1654CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1654CGN CAD Model

Description

Linear Technology LTC1654CGN: High-Performance DAC

The LTC1654CGN is a cutting-edge digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and performance for a wide range of applications in the industrial, communication, and automation sectors. This 16-bit DAC is part of Linear Technology's family of high-speed, rail-to-rail voltage output converters, offering designers a robust feature set for the most demanding specifications.

Key Features:

  • Resolution: The LTC1654CGN boasts a 16-bit resolution, ensuring high precision in analog output signals for critical applications where accuracy is paramount.
  • Interface: It features a user-friendly SPI/MICROWIRE compatible 3-wire serial interface, which simplifies connectivity and integration into existing digital systems.
  • Update Rate: With an update rate of up to 100ksps, this DAC provides fast and reliable data conversion, suitable for real-time applications.
  • Supply Voltage: Operating from a single 5V supply, the LTC1654CGN is designed for low-power operations, making it ideal for portable and battery-operated devices.
  • Output: The DAC offers a rail-to-rail output, providing maximum dynamic range and the ability to deliver output voltages from 0V to the reference voltage.
  • Package: Enclosed in a narrow 16-lead SSOP package, the LTC1654CGN is optimized for space-constrained applications without compromising performance.

Applications:

The versatility of the LTC1654CGN allows it to be used in various applications including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Conclusion:

In summary, the LTC1654CGN from Linear Technology is a high-performance DAC that combines speed, precision, and ease-of-use in a compact package. Its comprehensive feature set and versatility make it an excellent choice for designers seeking a reliable solution for their analog output needs. Whether it's for industrial control systems or precision data acquisition, the LTC1654CGN stands out as a top-tier component for any application requiring a high-quality DAC.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3803 $76.7606
4+ $31.4916 $125.9664
5+ $30.5075 $152.5375
7+ $29.5234 $206.6638
9+ $28.5392 $256.8528
12+ $25.5869 $307.0428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess